78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (12x12)
Manufacturer: Renesas Electronics America
Win Source Part Number: 871364-UPD78F0887AGK
Series: 78K0/Fx2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (12x12)
Core Processor: 78K/0
Speed: 20MHz
Package: 64-LQFP
Package: Reel - TR
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
IC MCU 8BIT 48KB FLASH 64LQFP Product overview: UPD78F0887AGKA-GAJ-G
IC MCU 8BIT 48KB FLASH 64LQFP
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (12x12)
IC MCU 8BIT 48KB FLASH 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0887AGKA-GAJ-G-ND | 871364-UPD78F0887AGKA-GAJ-G | 685-UPD78F0887AGKA-GAJ-G | UPD78F0887AGKA-GAJ-G | UPD78F0887AGKA-GAJ-G | UPD78F0887AGKA-GAJ-G |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0887AGKA-GAJ-G | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 48 KB |