Renesas Electronics Corporation Microcontrollers UPD78F0884GA(A2)-GAM-AX

Description
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F0884GA(A2)-GAM-AX-ND - DigiKey
Thief River Falls, MN, United States
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-UPD78F0884GA(A2)-GAM-AX
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-UPD78F0884GA(A2)-GAM-AX
IC MCU 8BIT 32KB FLASH 48LQFP Product overview: UPD78F0884GA(A2)-GAM -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0884GA(A2) -GAM-AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48LQFP Product overview: UPD78F0884GA(A2)-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0884GA(A2)-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0884GA(A2)-GAM-AX - 798878-UPD78F0884GA(A2)-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0884GA(A2)-GAM-AX
798878-UPD78F0884GA(A2)-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0884GA(A2)-GAM-AX 798878-UPD78F0884GA(A2)-GAM-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 798878-UPD78F0884GA( A2)-GAM-AX Series: 78K0/Fx2 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 78K/0 Speed: 20MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: 3-Wire SIO, CAN, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: UPD78F0884 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8S207C8T3C; STM8S207CBT3BTR; STM8S207CBT3TR; STM8S207C8T3CTR ; Introduction Date: March 22, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 798878-UPD78F0884GA(A2)-GAM-AX
Series: 78K0/Fx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, CAN, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F0884
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8S207C8T3C; STM8S207CBT3BTR; STM8S207CBT3TR; STM8S207C8T3CTR ;
Introduction Date: March 22, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Microcontrollers - UPD78F0884GA(A2)-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0884GA(A2)-GAM-AX
Microcontrollers UPD78F0884GA(A2)-GAM-AX
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0884GA(A2)-GAM-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0884GA(A2)-GAM-AX
Embedded - Microcontrollers UPD78F0884GA(A2)-GAM-AX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0884GA(A2)-GAM-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0884GA(A2)-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0884GA(A2)-GAM-AX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F0884GA(A2)-GAM-AX-ND 685-UPD78F0884GA(A2)-GAM-AX 798878-UPD78F0884GA(A2)-GAM-AX UPD78F0884GA(A2)-GAM-AX UPD78F0884GA(A2)-GAM-AX UPD78F0884GA(A2)-GAM-AX
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0884GA(A2)-GAM-AX Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 9x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details