Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-G UPD78F0883AGBA-GAF-G

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971279-UPD78F0883AGB A-GAF-G Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971279-UPD78F0883AGB A-GAF-G Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-G - 971279-UPD78F0883AGBA-GAF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-G
971279-UPD78F0883AGBA-GAF-G
Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-G 971279-UPD78F0883AGBA-GAF-G
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971279-UPD78F0883AGB A-GAF-G Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971279-UPD78F0883AGBA-GAF-G
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU - 685-UPD78F0883AGBA-GAF-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU
685-UPD78F0883AGBA-GAF-G
16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU 685-UPD78F0883AGBA-GAF-G
16 MHz MCU with 64KB FRAM, 2KB SRAM, 12-bit ADC, comparator, DMA, UART/SPI/I2C, timer 40-VQFN -40 to 85 Product overview: UPD78F0883AGBA-GAF-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0883AGBA-G AF-G can be used for catalog matching and distributor lookup.

16 MHz MCU with 64KB FRAM, 2KB SRAM, 12-bit ADC, comparator, DMA, UART/SPI/I2C, timer 40-VQFN -40 to 85 Product overview: UPD78F0883AGBA-GAF-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0883AGBA-GAF-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 971279-UPD78F0883AGBA-GAF-G 685-UPD78F0883AGBA-GAF-G
Product Name Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-G 16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU
Package Type QFP; Other; LQFP Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers