Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-E1-G UPD78F0883AGBA-GAF-E1-G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902229-UPD78F0883AGB A-GAF-E1-G Series: 78K0/Fx2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10) Core Processor: 78K/0 Speed: 20MHz Package: Reel - TR Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902229-UPD78F0883AGB A-GAF-E1-G Series: 78K0/Fx2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10) Core Processor: 78K/0 Speed: 20MHz Package: Reel - TR Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-E1-G - 902229-UPD78F0883AGBA-GAF-E1-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-E1-G
902229-UPD78F0883AGBA-GAF-E1-G
Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-E1-G 902229-UPD78F0883AGBA-GAF-E1-G
Manufacturer: Renesas Electronics America Win Source Part Number: 902229-UPD78F0883AGB A-GAF-E1-G Series: 78K0/Fx2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10) Core Processor: 78K/0 Speed: 20MHz Package: Reel - TR Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 902229-UPD78F0883AGBA-GAF-E1-G
Series: 78K0/Fx2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Core Processor: 78K/0
Speed: 20MHz
Package: Reel - TR
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-UPD78F0883AGBA-GAF-E1-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-UPD78F0883AGBA-GAF-E1-G
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-UPD78F0883AGBA-GAF-E1-G
IC MCU 8BIT 60KB FLASH 44LQFP Product overview: UPD78F0883AGBA-GAF-E 1-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0883AGBA-G AF-E1-G can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 44LQFP Product overview: UPD78F0883AGBA-GAF-E1-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0883AGBA-GAF-E1-G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - UPD78F0883AGBA-GAF-E1-G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0883AGBA-GAF-E1-G
Embedded - Microcontrollers UPD78F0883AGBA-GAF-E1-G
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - UPD78F0883AGBA-GAF-E1-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0883AGBA-GAF-E1-G
Microcontrollers UPD78F0883AGBA-GAF-E1-G
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902229-UPD78F0883AGBA-GAF-E1-G 685-UPD78F0883AGBA-GAF-E1-G UPD78F0883AGBA-GAF-E1-G UPD78F0883AGBA-GAF-E1-G
Product Name Embedded - Embedded - Microcontrollers - UPD78F0883AGBA-GAF-E1-G 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 60 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers