78K/0 78K0/Dx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 80-LFQFP (12x12)
IC MCU 8BIT 60KB FLASH 80LFQFP
IC MCU 8BIT 60KB FLASH 80LFQFP
78K/0 78K0/Dx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 80-LFQFP (12x12)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0849GKA2-GAK-G-ND | UPD78F0849GKA2-GAK-G | UPD78F0849GKA2-GAK-G | UPD78F0849GKA2-GAK-G |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB |