IC MCU 16BIT 60KB FLASH 80LFQFP
78K/0 78K0/Dx2 Microcontroller IC 16-Bit 20MHz 60KB (60K x 8) FLASH 80-LFQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0847GKA-GAK-E2-G | UPD78F0847GKA-GAK-E2-G |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 2 KB |