Renesas Electronics Corporation 8-bit 20MHZ Embedded Microcontroller MCU UPD78F0822BGF(A)-GAS-AX

Description
8-BIT, FLASH, 20MHZ / - Microcontroller IC Product overview: UPD78F0822BGF(A)-GAS -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0822BGF(A) -GAS-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, FLASH, 20MHZ / - Microcontroller IC Product overview: UPD78F0822BGF(A)-GAS -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0822BGF(A) -GAS-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 20MHZ Embedded Microcontroller MCU - 685-UPD78F0822BGF(A)-GAS-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 20MHZ Embedded Microcontroller MCU
685-UPD78F0822BGF(A)-GAS-AX
8-bit 20MHZ Embedded Microcontroller MCU 685-UPD78F0822BGF(A)-GAS-AX
8-BIT, FLASH, 20MHZ / - Microcontroller IC Product overview: UPD78F0822BGF(A)-GAS -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0822BGF(A) -GAS-AX can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 20MHZ / - Microcontroller IC Product overview: UPD78F0822BGF(A)-GAS-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0822BGF(A)-GAS-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontroller, 8-Bit, FLASH, 20MHz

Microcontroller, 8-Bit, FLASH, 20MHz

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0822BGF(A)-GAS-AX - 902228-UPD78F0822BGF(A)-GAS-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0822BGF(A)-GAS-AX
902228-UPD78F0822BGF(A)-GAS-AX
Embedded - Embedded - Microcontrollers - UPD78F0822BGF(A)-GAS-AX 902228-UPD78F0822BGF(A)-GAS-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 902228-UPD78F0822BGF (A)-GAS-AX Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 902228-UPD78F0822BGF(A)-GAS-AX
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Microcontrollers - UPD78F0822BGF(A)-GAS-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0822BGF(A)-GAS-AX
Microcontrollers UPD78F0822BGF(A)-GAS-AX
- Microcontroller IC

- Microcontroller IC

Buy Now
Microcontrollers - UPD78F0822BGF(A)-GAS-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0822BGF(A)-GAS-AX
Microcontrollers UPD78F0822BGF(A)-GAS-AX
- Microcontroller IC

- Microcontroller IC

Buy Now
Embedded - Microcontrollers - UPD78F0822BGF(A)-GAS-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0822BGF(A)-GAS-AX
Embedded - Microcontrollers UPD78F0822BGF(A)-GAS-AX
IC MCU

IC MCU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0822BGF(A)-GAS-AX UPD78F0822BGF(A)-GAS-AX 902228-UPD78F0822BGF(A)-GAS-AX UPD78F0822BGF(A)-GAS-AX UPD78F0822BGF(A)-GAS-AX
Product Name 8-bit 20MHZ Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0822BGF(A)-GAS-AX Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details