Renesas Electronics Corporation 8-bit 8BIT 60KB Embedded Microcontroller MCU UPD78F0762GA-GAM-AX

Description
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: UPD78F0762GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0762GA-GAM -AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: UPD78F0762GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0762GA-GAM -AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-UPD78F0762GA-GAM-AX
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-UPD78F0762GA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: UPD78F0762GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0762GA-GAM -AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 48LQFP Product overview: UPD78F0762GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0762GA-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0762GA-GAM-AX - 798877-UPD78F0762GA-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0762GA-GAM-AX
798877-UPD78F0762GA-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0762GA-GAM-AX 798877-UPD78F0762GA-GAM-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 798877-UPD78F0762GA- GAM-AX Series: 78K0/Kx2-C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0 Speed: 20MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: 3-Wire SIO, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: UPD78F07 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): STM8AF6168TDX; C8051F226-GQR; STM8S208CBT6C; C8051F226R; Introduction Date: February 08, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 798877-UPD78F0762GA-GAM-AX
Series: 78K0/Kx2-C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F07
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): STM8AF6168TDX; C8051F226-GQR; STM8S208CBT6C; C8051F226R;
Introduction Date: February 08, 1999
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0762GA-GAM-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0762GA-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0762GA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - UPD78F0762GA-GAM-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0762GA-GAM-AX
Embedded - Microcontrollers UPD78F0762GA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - UPD78F0762GA-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0762GA-GAM-AX
Microcontrollers UPD78F0762GA-GAM-AX
78K/0 78K0/Kx2-C Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH

78K/0 78K0/Kx2-C Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0762GA-GAM-AX 798877-UPD78F0762GA-GAM-AX UPD78F0762GA-GAM-AX UPD78F0762GA-GAM-AX UPD78F0762GA-GAM-AX
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0762GA-GAM-AX Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 3 KB 60 KB 3 KB 3 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details