IC MCU 8BIT 48KB FLASH 48LQFP
78K/0 78K0/Kx2-C Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 48LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0761GA-GAM-AX | UPD78F0761GA-GAM-AX | UPD78F0761GA-GAM-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | |
| I/O Ports | 41 |