Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0754MC-CAA-AX UPD78F0754MC-CAA-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 043481-UPD78F0754MC- CAA-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 20-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 240
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 043481-UPD78F0754MC- CAA-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 20-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0754MC-CAA-AX - 043481-UPD78F0754MC-CAA-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0754MC-CAA-AX
043481-UPD78F0754MC-CAA-AX
Embedded - Embedded - Microcontrollers - UPD78F0754MC-CAA-AX 043481-UPD78F0754MC-CAA-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 043481-UPD78F0754MC- CAA-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 20-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 240

Manufacturer: Renesas Electronics America
Win Source Part Number: 043481-UPD78F0754MC-CAA-AX
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 20-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 240

Buy Now Datasheet
Microcontrollers - 972-1042-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
972-1042-ND
Microcontrollers 972-1042-ND
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-UPD78F0754MC-CAA-AX
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-UPD78F0754MC-CAA-AX
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: UPD78F0754MC-CAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0754MC-CAA -AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SSOP Product overview: UPD78F0754MC-CAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0754MC-CAA-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F0754MC-CAA-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0754MC-CAA-AX
Microcontrollers UPD78F0754MC-CAA-AX
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0754MC-CAA-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0754MC-CAA-AX
Embedded - Microcontrollers UPD78F0754MC-CAA-AX
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0754MC-CAA-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0754MC-CAA-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0754MC-CAA-AX
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 043481-UPD78F0754MC-CAA-AX 972-1042-ND 685-UPD78F0754MC-CAA-AX UPD78F0754MC-CAA-AX UPD78F0754MC-CAA-AX UPD78F0754MC-CAA-AX
Product Name Embedded - Embedded - Microcontrollers - UPD78F0754MC-CAA-AX Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 790.750-50 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers