Renesas Electronics Corporation 16-bit Embedded Microcontroller MCU UPD78F0730MC(S)-CAB-AX

Description
Renesas Electronics 16-BIT GENERAL MCU Product overview: UPD78F0730MC(S)-CAB- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0730MC(S)-C AB-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Renesas Electronics 16-BIT GENERAL MCU Product overview: UPD78F0730MC(S)-CAB- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0730MC(S)-C AB-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microcontroller MCU - 48-UPD78F0730MC(S)-CAB-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
48-UPD78F0730MC(S)-CAB-AX
16-bit Embedded Microcontroller MCU 48-UPD78F0730MC(S)-CAB-AX
Renesas Electronics 16-BIT GENERAL MCU Product overview: UPD78F0730MC(S)-CAB- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0730MC(S)-C AB-AX can be used for catalog matching and distributor lookup.

Renesas Electronics 16-BIT GENERAL MCU Product overview: UPD78F0730MC(S)-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0730MC(S)-CAB-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0730MC(S)-CAB-AX - 1103242-UPD78F0730MC(S)-CAB-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0730MC(S)-CAB-AX
1103242-UPD78F0730MC(S)-CAB-AX
Embedded - Embedded - Microcontrollers - UPD78F0730MC(S)-CAB-AX 1103242-UPD78F0730MC(S)-CAB-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103242-UPD78F0730MC (S)-CAB-AX Resistance: 78 kΩ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103242-UPD78F0730MC(S)-CAB-AX
Resistance: 78 kΩ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 48-UPD78F0730MC(S)-CAB-AX 1103242-UPD78F0730MC(S)-CAB-AX
Product Name 16-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0730MC(S)-CAB-AX
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details