IC MCU 8BIT 32KB FLASH 48LQFP Product overview: UPD78F0583GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0583GA-GAM
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 798874-UPD78F0583GA-
Series: 78K0/Kx2-L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 10MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F0583GA
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): C8051F230-GQ; C8051F019-GQR; C8051F230-GQR; C8051F230;
Introduction Date: September 03, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC MCU 8BIT 32KB FLASH 48LQFP
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0583GA-GAM-AX | UPD78F0583GA-GAM-AX-ND | 798874-UPD78F0583GA-GAM-AX | UPD78F0583GA-GAM-AX | UPD78F0583GA-GAM-AX | UPD78F0583GA-GAM-AX |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0583GA-GAM-AX | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1 KB | 1 KB | 32 KB | 1 KB | 1 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |