Renesas Electronics Corporation Microcontrollers UPD78F0581GA-GAM-AX

Description
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 972-1036-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
972-1036-ND
Microcontrollers 972-1036-ND
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH

78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0581GA-GAM-AX - 213764-UPD78F0581GA-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0581GA-GAM-AX
213764-UPD78F0581GA-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0581GA-GAM-AX 213764-UPD78F0581GA-GAM-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 213764-UPD78F0581GA- GAM-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 37 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Renesas Electronics America
Win Source Part Number: 213764-UPD78F0581GA-GAM-AX
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 37
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-UPD78F0581GA-GAM-AX
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-UPD78F0581GA-GAM-AX
IC MCU 8BIT 8KB FLASH 48LQFP Product overview: UPD78F0581GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0581GA-GAM -AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 48LQFP Product overview: UPD78F0581GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0581GA-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F0581GA-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0581GA-GAM-AX
Microcontrollers UPD78F0581GA-GAM-AX
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH

78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0581GA-GAM-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0581GA-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0581GA-GAM-AX
IC MCU 8BIT 8KB FLASH 48LQFP

IC MCU 8BIT 8KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - UPD78F0581GA-GAM-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0581GA-GAM-AX
Embedded - Microcontrollers UPD78F0581GA-GAM-AX
IC MCU 8BIT 8KB FLASH 48LQFP

IC MCU 8BIT 8KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 972-1036-ND 213764-UPD78F0581GA-GAM-AX 685-UPD78F0581GA-GAM-AX UPD78F0581GA-GAM-AX UPD78F0581GA-GAM-AX UPD78F0581GA-GAM-AX
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F0581GA-GAM-AX 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details