Renesas Electronics Corporation 8-bit 8BIT 16KB Embedded Microcontroller MCU UPD78F0572MC-CAB-AX

Description
IC MCU 8BIT 16KB FLASH 30SSOP Product overview: UPD78F0572MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0572MC-CAB -AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 30SSOP Product overview: UPD78F0572MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0572MC-CAB -AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-UPD78F0572MC-CAB-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-UPD78F0572MC-CAB-AX
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-UPD78F0572MC-CAB-AX
IC MCU 8BIT 16KB FLASH 30SSOP Product overview: UPD78F0572MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0572MC-CAB -AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 30SSOP Product overview: UPD78F0572MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0572MC-CAB-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0572MC-CAB-AX - 798873-UPD78F0572MC-CAB-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0572MC-CAB-AX
798873-UPD78F0572MC-CAB-AX
Embedded - Embedded - Microcontrollers - UPD78F0572MC-CAB-AX 798873-UPD78F0572MC-CAB-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 798873-UPD78F0572MC- CAB-AX Series: 78K0/Kx2-L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0 Speed: 10MHz Package: 30-LSSOP (0.240", 6.10mm Width) Core Size: 8-Bit Connectivity: 3-Wire SIO, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: UPD78F0572MC Categories: Integrated Circuits (ICs) Introduction Date: September 03, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 210

Manufacturer: Renesas Electronics America
Win Source Part Number: 798873-UPD78F0572MC-CAB-AX
Series: 78K0/Kx2-L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 10MHz
Package: 30-LSSOP (0.240", 6.10mm Width)
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F0572MC
Categories: Integrated Circuits (ICs)
Introduction Date: September 03, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 210

Buy Now Datasheet
Microcontrollers - UPD78F0572MC-CAB-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F0572MC-CAB-AX-ND
Microcontrollers UPD78F0572MC-CAB-AX-ND
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontrollers - UPD78F0572MC-CAB-AX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0572MC-CAB-AX
Microcontrollers UPD78F0572MC-CAB-AX
IC MCU 8BIT 16KB FLASH 30SSOP

IC MCU 8BIT 16KB FLASH 30SSOP

Supplier's Site Datasheet
Microcontrollers - UPD78F0572MC-CAB-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0572MC-CAB-AX
Microcontrollers UPD78F0572MC-CAB-AX
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0572MC-CAB-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0572MC-CAB-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0572MC-CAB-AX
IC MCU 8BIT 16KB FLASH 30SSOP

IC MCU 8BIT 16KB FLASH 30SSOP

Supplier's Site
Embedded - Microcontrollers - UPD78F0572MC-CAB-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0572MC-CAB-AX
Embedded - Microcontrollers UPD78F0572MC-CAB-AX
IC MCU 8BIT 16KB FLASH 30SSOP

IC MCU 8BIT 16KB FLASH 30SSOP

Supplier's Site Datasheet
IC MCU 8BIT 16KB FLASH 30SSOP - 668-UPD78F0572MC-CAB-AX - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 30SSOP
668-UPD78F0572MC-CAB-AX
IC MCU 8BIT 16KB FLASH 30SSOP 668-UPD78F0572MC-CAB-AX
IC MCU 8BIT 16KB FLASH 30SSOP

IC MCU 8BIT 16KB FLASH 30SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0572MC-CAB-AX 798873-UPD78F0572MC-CAB-AX UPD78F0572MC-CAB-AX-ND UPD78F0572MC-CAB-AX UPD78F0572MC-CAB-AX UPD78F0572MC-CAB-AX UPD78F0572MC-CAB-AX 668-UPD78F0572MC-CAB-AX
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0572MC-CAB-AX Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 16KB FLASH 30SSOP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 3 volts
Package Type Other; Tray SSOP Other; "30-LSSOP (0.240"", 6.10mm Width)" Other; 30-LSSOP (0.240", 6.10mm Width) SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) SSOP; Other; 30-LSSOP (0.240, 6.10mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details