Renesas Electronics Corporation 8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU UPD78F0544GK-8EU-A

Description
MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP Product overview: UPD78F0544GK-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0544GK-8EU -A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP Product overview: UPD78F0544GK-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0544GK-8EU -A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0544GK-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0544GK-8EU-A
8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0544GK-8EU-A
MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP Product overview: UPD78F0544GK-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0544GK-8EU -A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP Product overview: UPD78F0544GK-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0544GK-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0544GK-8EU-A - 1103237-UPD78F0544GK-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0544GK-8EU-A
1103237-UPD78F0544GK-8EU-A
Embedded - Embedded - Microcontrollers - UPD78F0544GK-8EU-A 1103237-UPD78F0544GK-8EU-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103237-UPD78F0544GK -8EU-A Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103237-UPD78F0544GK-8EU-A
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0544GK-8EU-A 1103237-UPD78F0544GK-8EU-A
Product Name 8-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0544GK-8EU-A
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers