78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 798868-UPD78F0544AGK
Series: 78K0/Kx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 71
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: uPD78F0544
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): UPSD3422EV-40U6T; UPSD3433EV-40U6T; C8051F966-A-GQ; MB95F613KPMC-G-SNE2;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 119
IC MCU 8BIT 48KB FLASH 80LQFP Product overview: UPD78F0544AGK-GAK-AX
IC MCU 8BIT 48KB FLASH 80LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 80LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0544AGK-GAK-AX-ND | 798868-UPD78F0544AGK-GAK-AX | 685-UPD78F0544AGK-GAK-AX | UPD78F0544AGK-GAK-AX | UPD78F0544AGK-GAK-AX | UPD78F0544AGK-GAK-AX |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0544AGK-GAK-AX | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 48 KB |