IC MCU 8BIT 96KB FLASH 64LQFP Product overview: UPD78F0536AGK-GAJ-AX
Manufacturer: Renesas Electronics America
Win Source Part Number: 798865-UPD78F0536AGK
Series: 78K0/Kx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 5K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: uPD78F0536
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): C8051F018; C8051F010-GQR; C8051F018-GQ; C8051F005-GQ;
Introduction Date: July 28, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 119
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
IC MCU 8BIT 96KB FLASH 64LQFP
IC MCU 8BIT 96KB FLASH 64LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0536AGK-GAJ-AX | 798865-UPD78F0536AGK-GAJ-AX | UPD78F0536AGK-GAJ-AX-ND | UPD78F0536AGK-GAJ-AX | UPD78F0536AGK-GAJ-AX | UPD78F0536AGK-GAJ-AX |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0536AGK-GAJ-AX | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 5 KB | 96 KB | 5 KB | 5 KB | 5 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |