78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
IC MCU 8BIT 96KB FLASH 64TQFP
IC MCU 8BIT 96KB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0536AGA-HAB-AX-ND | UPD78F0536AGA-HAB-AX | UPD78F0536AGA-HAB-AX | UPD78F0536AGA-HAB-AX |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 5 KB | 5 KB | 5 KB | |
| ROM | 96 KB |