IC MCU 8BIT 96KB FLASH 64LGA Product overview: UPD78F0536AFC-AA1-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0536AFC-AA
Manufacturer: Renesas Electronics America
Win Source Part Number: 004757-UPD78F0536AFC
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 55
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-VFLGA
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 5K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 490
IC MCU 8BIT 96KB FLASH 64LGA
IC MCU 8BIT 96KB FLASH 64LGA
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0536AFC-AA1-A | 004757-UPD78F0536AFC-AA1-A | UPD78F0536AFC-AA1-A | UPD78F0536AFC-AA1-A | UPD78F0536AFC-AA1-A |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0536AFC-AA1-A | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 5 KB | 96 KB | 5 KB | 5 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | FLGA; Other; 64-VFLGA | FLGA; Other; 64-VFLGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |