Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996823-UPD78F0534AGB
Length: 10 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 48 kB
RAM Size: 1 kB
Height: 1.4 mm
Number of Pins: 64
Width: 10 mm
Categories: OEM Parts(T-Z)
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MSP430FW428IPMR;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of ADC Channels: 8
Number of UART Channels: 2
Number of Timers/Counters: 3
Number of I2C Channels: 1
Number of SPI Channels: 2
Number of PWM Channels: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996823-UPD78F0534AGBA-GAH-G |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F0534AGBA-GAH-G |