78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 004755-UPD78F0533AGA
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 55
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-TQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: UPD78F0533AGA-HAB-AX
IC MCU 8BIT 32KB FLASH 64TQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 64TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0533AGA-HAB-AX-ND | 004755-UPD78F0533AGA-HAB-AX | 685-UPD78F0533AGA-HAB-AX | UPD78F0533AGA-HAB-AX | UPD78F0533AGA-HAB-AX | UPD78F0533AGA-HAB-AX |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0533AGA-HAB-AX | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |