78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 64LQFP Product overview: UPD78F0532AGC-GAL-AX
Manufacturer: Renesas Electronics America
Win Source Part Number: 938302-UPD78F0532AGC
Series: 78K0/Kx2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
Core Processor: 78K/0
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: uPD78F0532
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 24KB FLASH 64LQFP
IC MCU 8BIT 24KB FLASH 64LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0532AGC-GAL-AX-ND | 685-UPD78F0532AGC-GAL-AX | 938302-UPD78F0532AGC-GAL-AX | UPD78F0532AGC-GAL-AX | UPD78F0532AGC-GAL-AX | UPD78F0532AGC-GAL-AX | UPD78F0532AGC-GAL-AX |
| Product Name | Microcontrollers | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0532AGC-GAL-AX | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 1 KB | 1 KB | 24 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 24 KB |