Manufacturer: Renesas Electronics America
Win Source Part Number: 757868-UPD78F0524AGB
Series: 78K0/Kx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 52-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: uPD 78F0524
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): ADUC845BSZ8-3; ADUC845BSZ62-5-RL; ADUC845BSZ62-5;
Introduction Date: July 28, 2005
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 160
IC MCU 8BIT 48KB FLASH 52LQFP Product overview: UPD78F0524AGB-GAG-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
IC MCU 8BIT 48KB FLASH 52LQFP
IC MCU 8BIT 48KB FLASH 52LQFP
IC MCU 8BIT 48KB FLASH 52LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 757868-UPD78F0524AGB-GAG-AX | 685-UPD78F0524AGB-GAG-AX | UPD78F0524AGB-GAG-AX-ND | UPD78F0524AGB-GAG-AX | UPD78F0524AGB-GAG-AX | UPD78F0524AGB-GAG-AX | UPD78F0524AGB-GAG-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0524AGB-GAG-AX | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 48 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |