MICROCONTROLLERS
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0521GB(T)-UET-A | UPD78F0521GB(T)-UET-A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Last Shipments | Removed; Obsolete |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 768 KB | 0.7680 KB |
| Supply Voltage | 5.5 to 1.8 volts |