Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103219-UPD78F0517AG
Number of Pins: 48
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): MSP430F5342IRGZT;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of UART Channels: 2
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1103219-UPD78F0517AGAA-GAM-G |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F0517AGAA-GAM-G |
| Data Bus | 16 Bit |