Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion) Product overview: UPD78F0516AGAAGAMG from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0516AGAAGA
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103218-UPD78F0516AG
Frequency: 20 MHz
RAM Size: 5 kB
Number of Bits: 8
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): UPD78F0516AGAAGAMGUP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of I/Os: 41
Number of UART Channels: 2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0516AGAAGAMG | 1103218-UPD78F0516AGAAGAMG |
| Product Name | Low-Power 8-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0516AGAAGAMG |
| Data Bus | 8 Bit | 8 Bit |