8-bit Microcontrollers - MCU 8bit microcontroller, 78K0/KC2 Product overview: UPD78F0515DAGA-GAM-A
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012093-UPD78F0515DA
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, UART
RAM Size: 3 kB
Number of Pins: 48
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MC9S08PA60VLF; MC9S08PT60VLF; MC9S08PL60CLF; MB95F698KPMC-G-SNE2;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 41
Number of UART Channels: 2
Number of Timers/Counters: 5
IC MCU 8BIT 60KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0515DAGA-GAM-AX | 1012093-UPD78F0515DAGA-GAM-AX | 559-UPD78F0515DAGA-GAM-AX-ND |
| Product Name | 8-bit 8bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0515DAGA-GAM-AX | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit |
| Package Type | Other; Tray | QFP; Other; LQFP | LFQP; Other; 48-LQFP |
| Number | 5 | ||
| RAM | 0.0030 KB | 3 KB | |
| Serial Interface | I²C; UART; I2C, UART | UART; USART |