Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX UPD78F0515AGA-GAM-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1116587-UPD78F0515AG A-GAM-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 41 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1116587-UPD78F0515AG A-GAM-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 41 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX - 1116587-UPD78F0515AGA-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX
1116587-UPD78F0515AGA-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX 1116587-UPD78F0515AGA-GAM-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 1116587-UPD78F0515AG A-GAM-AX Packaging: Tray Core Processor: 78K/0 Number of I/O: 41 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Renesas Electronics America
Win Source Part Number: 1116587-UPD78F0515AGA-GAM-AX
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 41
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-UPD78F0515AGA-GAM-AX
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-UPD78F0515AGA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: UPD78F0515AGA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0515AGA-GA M-AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 48LQFP Product overview: UPD78F0515AGA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0515AGA-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F0515AGA-GAM-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F0515AGA-GAM-AX-ND
Microcontrollers UPD78F0515AGA-GAM-AX-ND
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0515AGA-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0515AGA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site
Microcontrollers - UPD78F0515AGA-GAM-AX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0515AGA-GAM-AX
Microcontrollers UPD78F0515AGA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - UPD78F0515AGA-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0515AGA-GAM-AX
Microcontrollers UPD78F0515AGA-GAM-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0515AGA-GAM-AX
Embedded - Microcontrollers UPD78F0515AGA-GAM-AX
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1116587-UPD78F0515AGA-GAM-AX 685-UPD78F0515AGA-GAM-AX UPD78F0515AGA-GAM-AX-ND UPD78F0515AGA-GAM-AX UPD78F0515AGA-GAM-AX UPD78F0515AGA-GAM-AX UPD78F0515AGA-GAM-AX
Product Name Embedded - Embedded - Microcontrollers - UPD78F0515AGA-GAM-AX 8-bit 8BIT 60KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 60 KB 3 KB 3 KB 3 KB 3 KB 3 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7764AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details