Renesas Electronics Corporation Microcontrollers UPD78F0515AGA-8EU-AT

Description
IC MCU 8BIT 60KB FLASH 48LQFP
Request a Quote
Description
IC MCU 8BIT 60KB FLASH 48LQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-UPD78F0515AGA-8EU-AT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Buy Now
OEM Parts - OEM Parts (T - Z) - UPD78F0515AGA-8EU-AT - 1017402-UPD78F0515AGA-8EU-AT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F0515AGA-8EU-AT
1017402-UPD78F0515AGA-8EU-AT
OEM Parts - OEM Parts (T - Z) - UPD78F0515AGA-8EU-AT 1017402-UPD78F0515AGA-8EU-AT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017402-UPD78F0515AG A-8EU-AT Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017402-UPD78F0515AGA-8EU-AT
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-UPD78F0515AGA-8EU-AT-ND 1017402-UPD78F0515AGA-8EU-AT
Product Name Microcontrollers OEM Parts - OEM Parts (T - Z) - UPD78F0515AGA-8EU-AT
Data Bus 8 Bit 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b SAR
RAM 3 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details