Renesas Electronics Corporation 8-bit 8BIT Embedded Microcontroller MCU UPD78F0514GA(A)-GAM-AX

Description
IC MCU 8BIT FLASH LQFP Product overview: UPD78F0514GA(A)-GAM- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0514GA(A)- GAM-AX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT FLASH LQFP Product overview: UPD78F0514GA(A)-GAM- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0514GA(A)- GAM-AX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-UPD78F0514GA(A)-GAM-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-UPD78F0514GA(A)-GAM-AX
8-bit 8BIT Embedded Microcontroller MCU 685-UPD78F0514GA(A)-GAM-AX
IC MCU 8BIT FLASH LQFP Product overview: UPD78F0514GA(A)-GAM- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0514GA(A)- GAM-AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT FLASH LQFP Product overview: UPD78F0514GA(A)-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0514GA(A)-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0514GA(A)-GAM-AX - 991562-UPD78F0514GA(A)-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0514GA(A)-GAM-AX
991562-UPD78F0514GA(A)-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0514GA(A)-GAM-AX 991562-UPD78F0514GA(A)-GAM-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991562-UPD78F0514GA( A)-GAM-AX Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 48 kB Interface: I2C, UART RAM Size: 2 kB Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08PA60VLF; MC9S08PT60VLF; MC9S08PL60CLF; UPD78F0524AGB-GAG-AX ; MB95F698KPMC-G-SNE2; UPD78F0883GB(A)-GAF- AXUPD 78F0514GA(A)-GAM-AX; UPD78F0514GA(A)GAM-A X; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 41 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991562-UPD78F0514GA(A)-GAM-AX
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 48 kB
Interface: I2C, UART
RAM Size: 2 kB
Number of Pins: 48
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MC9S08PA60VLF; MC9S08PT60VLF; MC9S08PL60CLF; UPD78F0524AGB-GAG-AX; MB95F698KPMC-G-SNE2; UPD78F0883GB(A)-GAF-AXUPD 78F0514GA(A)-GAM-AX; UPD78F0514GA(A)GAM-AX;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 41
Number of Timers/Counters: 5

Buy Now
Microcontrollers - UPD78F0514GA(A)-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0514GA(A)-GAM-AX
Microcontrollers UPD78F0514GA(A)-GAM-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 5MHz 48KB (48K x 8) FLASH 48-LFQFP (7x7)

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 5MHz 48KB (48K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0514GA(A)-GAM-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0514GA(A)-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0514GA(A)-GAM-AX
IC MCU 8BIT FLASH LQFP

IC MCU 8BIT FLASH LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0514GA(A)-GAM-AX 991562-UPD78F0514GA(A)-GAM-AX UPD78F0514GA(A)-GAM-AX UPD78F0514GA(A)-GAM-AX
Product Name 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0514GA(A)-GAM-AX Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 0.0020 KB 2 KB 2 KB
Supply Voltage 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details