Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0513AGBA-GAF-G UPD78F0513AGBA-GAF-G

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103214-UPD78F0513AG BA-GAF-G Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.4 mm Number of Pins: 44 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MSP430FR2155TDBTR; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of UART Channels: 2 Number of Timers/Counters: 3 Number of I2C Channels: 1 Number of SPI Channels: 1 Number of PWM Channels: 4
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103214-UPD78F0513AG BA-GAF-G Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.4 mm Number of Pins: 44 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MSP430FR2155TDBTR; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of UART Channels: 2 Number of Timers/Counters: 3 Number of I2C Channels: 1 Number of SPI Channels: 1 Number of PWM Channels: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0513AGBA-GAF-G - 1103214-UPD78F0513AGBA-GAF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0513AGBA-GAF-G
1103214-UPD78F0513AGBA-GAF-G
Embedded - Embedded - Microcontrollers - UPD78F0513AGBA-GAF-G 1103214-UPD78F0513AGBA-GAF-G
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103214-UPD78F0513AG BA-GAF-G Length: 10 mm Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.4 mm Number of Pins: 44 Width: 10 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MSP430FR2155TDBTR; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of UART Channels: 2 Number of Timers/Counters: 3 Number of I2C Channels: 1 Number of SPI Channels: 1 Number of PWM Channels: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103214-UPD78F0513AGBA-GAF-G
Length: 10 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 32 kB
RAM Size: 1 kB
Height: 1.4 mm
Number of Pins: 44
Width: 10 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MSP430FR2155TDBTR;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of ADC Channels: 8
Number of UART Channels: 2
Number of Timers/Counters: 3
Number of I2C Channels: 1
Number of SPI Channels: 1
Number of PWM Channels: 4

Buy Now
8-bit 8bit Embedded Microcontroller MCU - 48-UPD78F0513AGBA-GAF-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit Embedded Microcontroller MCU
48-UPD78F0513AGBA-GAF-G
8-bit 8bit Embedded Microcontroller MCU 48-UPD78F0513AGBA-GAF-G
Renesas Electronics Micro 8bit MCU 78KX2 Flash KC2 Product overview: UPD78F0513AGBA-GAF-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8bit, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0513AGBA-GA F-G can be used for catalog matching and distributor lookup.

Renesas Electronics Micro 8bit MCU 78KX2 Flash KC2 Product overview: UPD78F0513AGBA-GAF-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8bit, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0513AGBA-GAF-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103214-UPD78F0513AGBA-GAF-G 48-UPD78F0513AGBA-GAF-G
Product Name Embedded - Embedded - Microcontrollers - UPD78F0513AGBA-GAF-G 8-bit 8bit Embedded Microcontroller MCU
Data Bus 8 Bit; 16 Bit 8 Bit
Number 3
RAM 1.00E-3 KB
Supply Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers