Renesas Electronics Corporation Microcontrollers UPD78F0513AGA(S)-GAM-AX

Description
IC MCU 8BIT 32KB FLASH 48LQFP
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 48LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-UPD78F0513AGA(S)-GAM-AX-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Buy Now
8-bit 8bit Embedded Microcontroller MCU - 685-UPD78F0513AGA(S)-GAM-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8bit Embedded Microcontroller MCU
685-UPD78F0513AGA(S)-GAM-AX
8-bit 8bit Embedded Microcontroller MCU 685-UPD78F0513AGA(S)-GAM-AX
8-bit Microcontrollers - MCU 8bit Microcontroller 78KX2 Flash Product overview: UPD78F0513AGA(S)-GAM -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0513AGA(S) -GAM-AX can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU 8bit Microcontroller 78KX2 Flash Product overview: UPD78F0513AGA(S)-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0513AGA(S)-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0513AGA(S)-GAM-AX - 1103213-UPD78F0513AGA(S)-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0513AGA(S)-GAM-AX
1103213-UPD78F0513AGA(S)-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0513AGA(S)-GAM-AX 1103213-UPD78F0513AGA(S)-GAM-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103213-UPD78F0513AG A(S)-GAM-AX Length: 7 mm Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 32 kB RAM Size: 1 kB Height: 1.5 mm Number of Pins: 48 Width: 7 mm Categories: Embedded - Microcontrollers Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08PA32AVLF; MC9S08PT32VLF; MC9S08PA32VLF; UPD78F0884GA(A2)-GAM -AX; STM8S105C6T6; STM8L151C6T6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of ADC Channels: 8 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103213-UPD78F0513AGA(S)-GAM-AX
Length: 7 mm
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 32 kB
RAM Size: 1 kB
Height: 1.5 mm
Number of Pins: 48
Width: 7 mm
Categories: Embedded - Microcontrollers
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MC9S08PA32AVLF; MC9S08PT32VLF; MC9S08PA32VLF; UPD78F0884GA(A2)-GAM-AX; STM8S105C6T6; STM8L151C6T6;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of ADC Channels: 8
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-UPD78F0513AGA(S)-GAM-AX-ND 685-UPD78F0513AGA(S)-GAM-AX 1103213-UPD78F0513AGA(S)-GAM-AX
Product Name Microcontrollers 8-bit 8bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0513AGA(S)-GAM-AX
Data Bus 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b SAR
RAM 1 KB 1.00E-3 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details