Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0512GA(T)-8EU-A UPD78F0512GA(T)-8EU-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103209-UPD78F0512GA (T)-8EU-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08LL16CLF; MC9S08LL8CLF; MC9S08PT32VLF; STM8S208C8T6; STM8S207C8T6; STM8S105C6T6; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 41 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103209-UPD78F0512GA (T)-8EU-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08LL16CLF; MC9S08LL8CLF; MC9S08PT32VLF; STM8S208C8T6; STM8S207C8T6; STM8S105C6T6; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 41 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0512GA(T)-8EU-A - 1103209-UPD78F0512GA(T)-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0512GA(T)-8EU-A
1103209-UPD78F0512GA(T)-8EU-A
Embedded - Embedded - Microcontrollers - UPD78F0512GA(T)-8EU-A 1103209-UPD78F0512GA(T)-8EU-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103209-UPD78F0512GA (T)-8EU-A Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08LL16CLF; MC9S08LL8CLF; MC9S08PT32VLF; STM8S208C8T6; STM8S207C8T6; STM8S105C6T6; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 41 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103209-UPD78F0512GA(T)-8EU-A
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 24 kB
Interface: I2C, UART
RAM Size: 1 kB
Number of Pins: 48
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MC9S08LL16CLF; MC9S08LL8CLF; MC9S08PT32VLF; STM8S208C8T6; STM8S207C8T6; STM8S105C6T6;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Number of Programmable I/O: 41
Number of Timers/Counters: 5

Buy Now
Automotive 8-bit 24KB 2.5V Embedded Microcontroller MCU - 685-UPD78F0512GA(T)-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 24KB 2.5V Embedded Microcontroller MCU
685-UPD78F0512GA(T)-8EU-A
Automotive 8-bit 24KB 2.5V Embedded Microcontroller MCU 685-UPD78F0512GA(T)-8EU-A
MCU 8-bit 78K0 CISC 24KB Flash 2.5V/3.3V/5V Automotive 48-Pin LQFP Product overview: UPD78F0512GA(T)-8EU- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0512GA(T)- 8EU-A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 24KB Flash 2.5V/3.3V/5V Automotive 48-Pin LQFP Product overview: UPD78F0512GA(T)-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0512GA(T)-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103209-UPD78F0512GA(T)-8EU-A 685-UPD78F0512GA(T)-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0512GA(T)-8EU-A Automotive 8-bit 24KB 2.5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 5
RAM 1.00E-3 KB 1 KB
Serial Interface I²C; UART; I2C, UART I2C, UART
I/O Ports 41
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details