Manufacturer: Renesas Electronics America
Win Source Part Number: 938301-UPD78F0512AGA
Series: 78K0/Kx2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
Core Processor: 78K/0
Speed: 20MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: UPD78F0512
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 48LQFP Product overview: UPD78F0512AGA-GAM-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 48LQFP
IC MCU 8BIT 24KB FLASH 48LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 938301-UPD78F0512AGA-GAM-AX | UPD78F0512AGA-GAM-AX-ND | 685-UPD78F0512AGA-GAM-AX | UPD78F0512AGA-GAM-AX | UPD78F0512AGA-GAM-AX | UPD78F0512AGA-GAM-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0512AGA-GAM-AX | Microcontrollers | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 24 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |