Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0511GA(T)-8EU-A UPD78F0511GA(T)-8EU-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103207-UPD78F0511GA (T)-8EU-A Contact Plating: Tin Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, UART RAM Size: 768 B Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08LL16CLF; STM8S105C4T6TR; STM8S105C4T6; STM8L151C4T6; MC9S08PA16AVLD; MC9S08PA32VLFUPD78F0 511GAT-8EU-A; UPD78F0511GAT8EUA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 41 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103207-UPD78F0511GA (T)-8EU-A Contact Plating: Tin Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, UART RAM Size: 768 B Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08LL16CLF; STM8S105C4T6TR; STM8S105C4T6; STM8L151C4T6; MC9S08PA16AVLD; MC9S08PA32VLFUPD78F0 511GAT-8EU-A; UPD78F0511GAT8EUA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 41 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0511GA(T)-8EU-A - 1103207-UPD78F0511GA(T)-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0511GA(T)-8EU-A
1103207-UPD78F0511GA(T)-8EU-A
Embedded - Embedded - Microcontrollers - UPD78F0511GA(T)-8EU-A 1103207-UPD78F0511GA(T)-8EU-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103207-UPD78F0511GA (T)-8EU-A Contact Plating: Tin Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, UART RAM Size: 768 B Number of Pins: 48 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): MC9S08LL16CLF; STM8S105C4T6TR; STM8S105C4T6; STM8L151C4T6; MC9S08PA16AVLD; MC9S08PA32VLFUPD78F0 511GAT-8EU-A; UPD78F0511GAT8EUA; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Number of Programmable I/O: 41 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103207-UPD78F0511GA(T)-8EU-A
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, UART
RAM Size: 768 B
Number of Pins: 48
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MC9S08LL16CLF; STM8S105C4T6TR; STM8S105C4T6; STM8L151C4T6; MC9S08PA16AVLD; MC9S08PA32VLFUPD78F0511GAT-8EU-A; UPD78F0511GAT8EUA;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Number of Programmable I/O: 41
Number of Timers/Counters: 5

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-UPD78F0511GA(T)-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-UPD78F0511GA(T)-8EU-A
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-UPD78F0511GA(T)-8EU-A
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: UPD78F0511GA(T)-8EU- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0511GA(T)- 8EU-A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48LQFP Product overview: UPD78F0511GA(T)-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0511GA(T)-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers UPD78F0511GA(T)-8EU-A
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0511GA(T)-8EU-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0511GA(T)-8EU-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0511GA(T)-8EU-A
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103207-UPD78F0511GA(T)-8EU-A 685-UPD78F0511GA(T)-8EU-A UPD78F0511GA(T)-8EU-A UPD78F0511GA(T)-8EU-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0511GA(T)-8EU-A 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit
Number 5
RAM 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
Serial Interface I²C; UART; I2C, UART
I/O Ports 41 41
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers