Renesas Electronics Corporation 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU UPD78F0511GA-8EU-A

Description
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin LQFP Product overview: UPD78F0511GA-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0511GA-8EU -A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin LQFP Product overview: UPD78F0511GA-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0511GA-8EU -A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0511GA-8EU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0511GA-8EU-A
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0511GA-8EU-A
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin LQFP Product overview: UPD78F0511GA-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0511GA-8EU -A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 48-Pin LQFP Product overview: UPD78F0511GA-8EU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0511GA-8EU-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0511GA-8EU-A - 1103208-UPD78F0511GA-8EU-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0511GA-8EU-A
1103208-UPD78F0511GA-8EU-A
Embedded - Embedded - Microcontrollers - UPD78F0511GA-8EU-A 1103208-UPD78F0511GA-8EU-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103208-UPD78F0511GA -8EU-A Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 16 kB Interface: I2C, UART RAM Size: 768 B Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 41 Number of UART Channels: 2 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103208-UPD78F0511GA-8EU-A
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, UART
RAM Size: 768 B
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 41
Number of UART Channels: 2
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0511GA-8EU-A 1103208-UPD78F0511GA-8EU-A
Product Name 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0511GA-8EU-A
Data Bus 8 Bit 8 Bit
RAM 0.7680 KB 0.7680 KB
Serial Interface I2C, UART I²C; UART; I2C, UART
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details