Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103206-UPD78F0504AM
Frequency: 20 MHz
RAM Size: 2 kB
Number of Bits: 8
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): MSP430G2955IDA38;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of I/Os: 23
Number of UART Channels: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103206-UPD78F0504AMCA-CAB-G |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F0504AMCA-CAB-G |