IC MCU 8BIT 32KB FLASH 30LSSOP
IC MCU 8BIT 32KB FLASH 30LSSOP Product overview: UPD78F0503MC(A)-CAB-
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 30-LSSOP
UPD78F0503MC(A)-CAB-
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD78F0503MC(A)-CAB-AX-ND | 685-UPD78F0503MC(A)-CAB-AX | UPD78F0503MC(A)-CAB-AX | UPD78F0503MC(A)-CAB-AX |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b SAR | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB |
| ROM | 32 KB |