Renesas Electronics Corporation 8-bit 8BIT Embedded Microcontroller MCU UPD78F0503AMCA-CAB-E2-G

Description
Renesas Electronics 8BIT MCU 78K0/KX2 Product overview: UPD78F0503AMCA-CAB-E 2-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0503AMCA-CA B-E2-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Renesas Electronics 8BIT MCU 78K0/KX2 Product overview: UPD78F0503AMCA-CAB-E 2-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0503AMCA-CA B-E2-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 48-UPD78F0503AMCA-CAB-E2-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
48-UPD78F0503AMCA-CAB-E2-G
8-bit 8BIT Embedded Microcontroller MCU 48-UPD78F0503AMCA-CAB-E2-G
Renesas Electronics 8BIT MCU 78K0/KX2 Product overview: UPD78F0503AMCA-CAB-E 2-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0503AMCA-CA B-E2-G can be used for catalog matching and distributor lookup.

Renesas Electronics 8BIT MCU 78K0/KX2 Product overview: UPD78F0503AMCA-CAB-E2-G from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-UPD78F0503AMCA-CAB-E2-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-UPD78F0503AMCA-CAB-E2-GTR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 32KB FLASH 30LSSOP

IC MCU 8BIT 32KB FLASH 30LSSOP

Buy Now
Embedded - Embedded - Microcontrollers - UPD78F0503AMCA-CAB-E2-G - 1145570-UPD78F0503AMCA-CAB-E2-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0503AMCA-CAB-E2-G
1145570-UPD78F0503AMCA-CAB-E2-G
Embedded - Embedded - Microcontrollers - UPD78F0503AMCA-CAB-E2-G 1145570-UPD78F0503AMCA-CAB-E2-G
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145570-UPD78F0503AM CA-CAB-E2-G Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145570-UPD78F0503AMCA-CAB-E2-G
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 48-UPD78F0503AMCA-CAB-E2-G 559-UPD78F0503AMCA-CAB-E2-GTR-ND 1145570-UPD78F0503AMCA-CAB-E2-G
Product Name 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F0503AMCA-CAB-E2-G
Data Bus 8 Bit 8 Bit 8 Bit
Package Type Other; Reel Other; "30-LSSOP (0.240"", 6.10mm Width)"
Clock Speed 20 MHz
Bits Other; A/D 4x10b SAR
RAM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers