IC MCU 8BIT 32KB FLASH 30SSOP Product overview: UPD78F0503AMC from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0503AMC can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 053584-UPD78F0503AMC
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 30-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0503AMC | 053584-UPD78F0503AMC |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0503AMC |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 1 KB | 32 KB |
| Package Type | Other; Tray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Active |