Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0503AMC-CAB UPD78F0503AMC-CAB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 043472-UPD78F0503AMC -CAB Packaging: Tray Core Processor: 78K/0 Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 043472-UPD78F0503AMC -CAB Packaging: Tray Core Processor: 78K/0 Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0503AMC-CAB - 043472-UPD78F0503AMC-CAB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0503AMC-CAB
043472-UPD78F0503AMC-CAB
Embedded - Embedded - Microcontrollers - UPD78F0503AMC-CAB 043472-UPD78F0503AMC-CAB
Manufacturer: Renesas Electronics America Win Source Part Number: 043472-UPD78F0503AMC -CAB Packaging: Tray Core Processor: 78K/0 Number of I/O: 23 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 043472-UPD78F0503AMC-CAB
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 23
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 30-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-UPD78F0503AMC-CAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-UPD78F0503AMC-CAB
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-UPD78F0503AMC-CAB
IC MCU 8BIT 32KB FLASH 30SSOP Product overview: UPD78F0503AMC-CAB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0503AMC-CA B can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 30SSOP Product overview: UPD78F0503AMC-CAB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0503AMC-CAB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 043472-UPD78F0503AMC-CAB 685-UPD78F0503AMC-CAB
Product Name Embedded - Embedded - Microcontrollers - UPD78F0503AMC-CAB 8-bit 8BIT 32KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 32 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details