IC MCU 8BIT 24KB FLASH 30LSSOP Product overview: UPD78F0502MC(A)-CAB-
IC MCU 8BIT 24KB FLASH 30LSSOP
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118879-UPD78F0502MC
Contact Plating: Gold
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 24 kB
Interface: I2C, LIN, UART
RAM Size: 1 kB
Number of Pins: 30
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C
Number of Programmable I/O: 23
Number of Timers/Counters: 5
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 30-LSSOP
IC MCU 8BIT 24KB FLASH 30LSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0502MC(A)-CAB-AX | 559-UPD78F0502MC(A)-CAB-AX-ND | 1118879-UPD78F0502MC(A)-CAB-AX | UPD78F0502MC(A)-CAB-AX | UPD78F0502MC(A)-CAB-AX |
| Product Name | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F0502MC(A)-CAB-AX | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 1 KB | 1 KB | 1.00E-3 KB | 1 KB | 1 KB |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5 volts | 5.5 volts | |
| Package Type | Other; Bulk | Other; "30-LSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; Other; SSOP | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |