Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPD78F0502MC-5A4-A UPD78F0502MC-5A4-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103204-UPD78F0502MC -5A4-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 30 Categories: OEM Parts(T-Z) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of UART Channels: 2 Number of Timers/Counters: 5
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103204-UPD78F0502MC -5A4-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 30 Categories: OEM Parts(T-Z) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of UART Channels: 2 Number of Timers/Counters: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPD78F0502MC-5A4-A - 1103204-UPD78F0502MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F0502MC-5A4-A
1103204-UPD78F0502MC-5A4-A
OEM Parts - OEM Parts (T - Z) - UPD78F0502MC-5A4-A 1103204-UPD78F0502MC-5A4-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103204-UPD78F0502MC -5A4-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 24 kB Interface: I2C, UART RAM Size: 1 kB Number of Pins: 30 Categories: OEM Parts(T-Z) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of UART Channels: 2 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103204-UPD78F0502MC-5A4-A
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 24 kB
Interface: I2C, UART
RAM Size: 1 kB
Number of Pins: 30
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of UART Channels: 2
Number of Timers/Counters: 5

Buy Now
Microcontrollers - UPD78F0502MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0502MC-5A4-A
Microcontrollers UPD78F0502MC-5A4-A
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 30-LSSOP

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103204-UPD78F0502MC-5A4-A UPD78F0502MC-5A4-A
Product Name OEM Parts - OEM Parts (T - Z) - UPD78F0502MC-5A4-A Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Number 5
RAM 1.00E-3 KB 1 KB
Supply Voltage 5 volts
Serial Interface I²C; UART; I2C, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers