Renesas Electronics Corporation SMD Embedded Microcontroller MCU UPD78F0501MC(S)-5A4-A

Description
IC MEMORY SMD Product overview: UPD78F0501MC(S)-5A4- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC(S)- 5A4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MEMORY SMD Product overview: UPD78F0501MC(S)-5A4- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC(S)- 5A4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Embedded Microcontroller MCU - 685-UPD78F0501MC(S)-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Embedded Microcontroller MCU
685-UPD78F0501MC(S)-5A4-A
SMD Embedded Microcontroller MCU 685-UPD78F0501MC(S)-5A4-A
IC MEMORY SMD Product overview: UPD78F0501MC(S)-5A4- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC(S)- 5A4-A can be used for catalog matching and distributor lookup.

IC MEMORY SMD Product overview: UPD78F0501MC(S)-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, SMD, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC(S)-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0501MC(S)-5A4-A - 750524-UPD78F0501MC(S)-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0501MC(S)-5A4-A
750524-UPD78F0501MC(S)-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F0501MC(S)-5A4-A 750524-UPD78F0501MC(S)-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 750524-UPD78F0501MC( S)-5A4-A Manufacturer Homepage: www.renesas.com Reference case: SSOP30 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 750524-UPD78F0501MC(S)-5A4-A
Manufacturer Homepage: www.renesas.com
Reference case: SSOP30
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microcontrollers - UPD78F0501MC(S)-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0501MC(S)-5A4-A
Embedded - Microcontrollers UPD78F0501MC(S)-5A4-A
IC MEMORY SMD

IC MEMORY SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0501MC(S)-5A4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0501MC(S)-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0501MC(S)-5A4-A
IC MEMORY SMD

IC MEMORY SMD

Supplier's Site
Microcontrollers - UPD78F0501MC(S)-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0501MC(S)-5A4-A
Microcontrollers UPD78F0501MC(S)-5A4-A
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0501MC(S)-5A4-A 750524-UPD78F0501MC(S)-5A4-A UPD78F0501MC(S)-5A4-A UPD78F0501MC(S)-5A4-A UPD78F0501MC(S)-5A4-A
Product Name SMD Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0501MC(S)-5A4-A Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers