IC MCU 8BIT 16KB FLASH 30LSSOP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 30-LSSOP
UPD78F0501MC-5A4-A
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD78F0501MC-5A4-A-ND | UPD78F0501MC-5A4-A | UPD78F0501MC-5A4-A |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |
| Bits | Other; A/D 4x10b SAR | ||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB |
| ROM | 16 KB |