IC MCU 8BIT 16KB FLASH 30LSSOP
Renesas Electronics 8BIT MCU 78KX2 FLASH KB2 Product overview: UPD78F0501AMCA2-CAB-
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963760-UPD78F0501AMC
Frequency: 20 MHz
RAM Size: 768 B
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Number of I/Os: 23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD78F0501AMCA2-CAB-G-ND | 48-UPD78F0501AMCA2-CAB-G | 963760-UPD78F0501AMCA2-CAB-G |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0501AMCA2-CAB-G |
| Data Bus | 8 Bit | 8 Bit | 8 Bit |
| Clock Speed | 20 MHz | ||
| Bits | Other; A/D 4x10b SAR | ||
| RAM | 0.7680 KB | 0.7680 KB | |
| ROM | 16 KB |