Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103200-UPD78F0501AM
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Number of UART Channels: 2
IC MCU 8BIT 16KB FLASH 30LSSOP Product overview: UPD78F0501AMC-CAB-E2
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 30-LSSOP
UPD78F0501AMC-CAB-E2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1103200-UPD78F0501AMC-CAB-E2-AX | 685-UPD78F0501AMC-CAB-E2-AX | UPD78F0501AMC-CAB-E2-AX | UPD78F0501AMC-CAB-E2-AX |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F0501AMC-CAB-E2-AX | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 5.5 to 1.8 volts | ||
| Package Type | Other; Bulk | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SSOP |