IC MCU 8BIT 16KB FLASH 36LGA Product overview: UPD78F0501AFC-AA3-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501AFC-AA
Win Source Part Number: 1103198-UPD78F0501AF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0/Kx2
Core Processor: 78K/0
Speed: 20MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 36-VFLGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430G2553IRHB32TUP
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: UPD78F0501
IC MCU 8BIT 16KB FLASH 36LGA
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 36LGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0501AFC-AA3-A | 1103198-UPD78F0501AFC-AA3-A | UPD78F0501AFC-AA3-A | UPD78F0501AFC-AA3-A | UPD78F0501AFC-AA3-A |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 768 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | FLGA; Other; 36-VFLGA | FLGA; Other; 36-VFLGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |