IC MCU 8BIT 8KB FLASH 30LSSOP
IC MCU 8BIT 8KB FLASH 30LSSOP Product overview: UPD78F0500AMCA2-CAB-
UPD78F0500AMCA2-CAB-
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-UPD78F0500AMCA2-CAB-G-ND | 685-UPD78F0500AMCA2-CAB-G | UPD78F0500AMCA2-CAB-G | UPD78F0500AMCA2-CAB-G |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b SAR | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB |
| ROM | 8 KB |