Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959454-UPD78F0500AMC
Length: 9.85 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 8 kB
RAM Size: 512 B
Height: 1.2 mm
Number of Pins: 30
Width: 6.1 mm
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MSP430F2131TPWR; PIC16F1513-E/SS; PIC16F1513-I/SS; PIC16LF723A-I/SS; C8051F850-C-IU; C8051F850-C-GUR; CY8C21534-24PVXI;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of ADC Channels: 4
Number of UART Channels: 2
Number of Timers/Counters: 3
Number of I2C Channels: 1
Number of SPI Channels: 1
Number of PWM Channels: 4
IC MCU 8BIT 8KB FLASH 30LSSOP Product overview: UPD78F0500AMCA-CAB-G
IC MCU 8BIT 8KB FLASH 30LSSOP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 30-LSSOP
IC MCU 8BIT 8KB FLASH 30LSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 959454-UPD78F0500AMCA-CAB-G | 685-UPD78F0500AMCA-CAB-G | 559-UPD78F0500AMCA-CAB-G-ND | UPD78F0500AMCA-CAB-G | UPD78F0500AMCA-CAB-G |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0500AMCA-CAB-G | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Number | 3 | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB |
| Supply Voltage | 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |
| Package Type | SOP; SSOP; Other; SSOP | Other; Bulk | Other; "30-LSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) |